Capital Lighting, Inc. 8385-88 Flush Mounts-Bowl Style 424824

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002791 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002791 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8385-88 Flush Mounts-Bowl Style - 424824 - Capital Lighting, Inc.
Columbus, OH, USA
8385-88 Flush Mounts-Bowl Style
424824
8385-88 Flush Mounts-Bowl Style 424824
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002791 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: 11 Dia Flush Mount
UPC: 897821002791
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424824
Product Name 8385-88 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details