Capital Lighting, Inc. 7821-88 Sconces-Single Glass 424813

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Wall UPC: 46335936829 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Wall UPC: 46335936829 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7821-88 Sconces-Single Glass - 424813 - Capital Lighting, Inc.
Columbus, OH, USA
7821-88 Sconces-Single Glass
424813
7821-88 Sconces-Single Glass 424813
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Wall UPC: 46335936829 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Length 10.75
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2
Product Name: One Light Wall
UPC: 46335936829
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424813
Product Name 7821-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details