Capital Lighting, Inc. 8209-42 Foyer/Hall Lanterns-Open Frame 424809

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 13 Product Name: Three Lights 14`` Foyer UPC: 46335938212 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 13 Product Name: Three Lights 14`` Foyer UPC: 46335938212 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8209-42 Foyer/Hall Lanterns-Open Frame - 424809 - Capital Lighting, Inc.
Columbus, OH, USA
8209-42 Foyer/Hall Lanterns-Open Frame
424809
8209-42 Foyer/Hall Lanterns-Open Frame 424809
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 13 Product Name: Three Lights 14`` Foyer UPC: 46335938212 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 13
Product Name: Three Lights 14`` Foyer
UPC: 46335938212
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424809
Product Name 8209-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details