Capital Lighting, Inc. 8217-42 Foyer/Hall Lanterns-Open Frame 424804

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 41 Product Name: Eight Lights 25`` Foyer Fixture UPC: 46335938243 Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 41 Product Name: Eight Lights 25`` Foyer Fixture UPC: 46335938243 Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8217-42 Foyer/Hall Lanterns-Open Frame - 424804 - Capital Lighting, Inc.
Columbus, OH, USA
8217-42 Foyer/Hall Lanterns-Open Frame
424804
8217-42 Foyer/Hall Lanterns-Open Frame 424804
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 41 Product Name: Eight Lights 25`` Foyer Fixture UPC: 46335938243 Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 48.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rust
Weight: 41
Product Name: Eight Lights 25`` Foyer Fixture
UPC: 46335938243
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424804
Product Name 8217-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details