Capital Lighting, Inc. 8381-88 Sconces-Single Glass 424803

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002241 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002241 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8381-88 Sconces-Single Glass - 424803 - Capital Lighting, Inc.
Columbus, OH, USA
8381-88 Sconces-Single Glass
424803
8381-88 Sconces-Single Glass 424803
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002241 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light Bath W/G Lights Shade
UPC: 897821002241
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424803
Product Name 8381-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details