Capital Lighting, Inc. 8382-88 Bathroom Fixtures-Two Lights 424800

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002289 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002289 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8382-88 Bathroom Fixtures-Two Lights - 424800 - Capital Lighting, Inc.
Columbus, OH, USA
8382-88 Bathroom Fixtures-Two Lights
424800
8382-88 Bathroom Fixtures-Two Lights 424800
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002289 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: Two Lights Bath W/G Lights Shade
UPC: 897821002289
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424800
Product Name 8382-88 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details