Capital Lighting, Inc. 3470MB Pendants-Bowl Style 424781

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
3470MB Pendants-Bowl Style - 424781 - Capital Lighting, Inc.
Columbus, OH, USA
3470MB Pendants-Bowl Style
424781
3470MB Pendants-Bowl Style 424781
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424781
Product Name 3470MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details