Capital Lighting, Inc. 3001MB Mini Pendants-Rod 424758

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
3001MB Mini Pendants-Rod - 424758 - Capital Lighting, Inc.
Columbus, OH, USA
3001MB Mini Pendants-Rod
424758
3001MB Mini Pendants-Rod 424758
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424758
Product Name 3001MB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details