Capital Lighting, Inc. Pendants-Bowl Style 424595

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Pendant UPC: 842639007766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Pendant UPC: 842639007766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 424595 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
424595
Pendants-Bowl Style 424595
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Pendant UPC: 842639007766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burled Bronze
Product Name: Three Light Pendant
UPC: 842639007766
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424595
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details