Capital Lighting, Inc. Mid. Chandeliers-Glass Up 424591

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Chandelier UPC: 842639007735 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Chandelier UPC: 842639007735 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 424591 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
424591
Mid. Chandeliers-Glass Up 424591
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Chandelier UPC: 842639007735 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burled Bronze
Product Name: Three Light Chandelier
UPC: 842639007735
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424591
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details