Capital Lighting, Inc. Sconces-Single Glass 424579

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007780 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007780 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 424579 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
424579
Sconces-Single Glass 424579
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007780 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity
UPC: 842639007780
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424579
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details