Capital Lighting, Inc. 1363-29 Sconces-Quad plus 424568

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 6 Product Name: Four Lights Wall Sconce UPC: 897821002135 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 6 Product Name: Four Lights Wall Sconce UPC: 897821002135 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1363-29 Sconces-Quad plus - 424568 - Capital Lighting, Inc.
Columbus, OH, USA
1363-29 Sconces-Quad plus
424568
1363-29 Sconces-Quad plus 424568
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 6 Product Name: Four Lights Wall Sconce UPC: 897821002135 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Euro Bronze
Weight: 6
Product Name: Four Lights Wall Sconce
UPC: 897821002135
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424568
Product Name 1363-29 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details