Capital Lighting, Inc. 1361-29 Sconces-Single Candle 424565

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821002128 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821002128 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1361-29 Sconces-Single Candle - 424565 - Capital Lighting, Inc.
Columbus, OH, USA
1361-29 Sconces-Single Candle
424565
1361-29 Sconces-Single Candle 424565
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: One Light Wall Sconce UPC: 897821002128 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Length 10.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Euro Bronze
Weight: 11
Product Name: One Light Wall Sconce
UPC: 897821002128
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424565
Product Name 1361-29 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details