Capital Lighting, Inc. 1348-29 Mid. Chandeliers-Candle 424562

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Euro Bronze Weight: 13 Product Name: Eight Lights Chandelier W/Shade UPC: 897821002104 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Euro Bronze Weight: 13 Product Name: Eight Lights Chandelier W/Shade UPC: 897821002104 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1348-29 Mid. Chandeliers-Candle - 424562 - Capital Lighting, Inc.
Columbus, OH, USA
1348-29 Mid. Chandeliers-Candle
424562
1348-29 Mid. Chandeliers-Candle 424562
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Euro Bronze Weight: 13 Product Name: Eight Lights Chandelier W/Shade UPC: 897821002104 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Euro Bronze
Weight: 13
Product Name: Eight Lights Chandelier W/Shade
UPC: 897821002104
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424562
Product Name 1348-29 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details