Capital Lighting, Inc. 1336-29 Pendants-Drum Shade 424560

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Inverted Pendant UPC: 897821002098 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Inverted Pendant UPC: 897821002098 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1336-29 Pendants-Drum Shade - 424560 - Capital Lighting, Inc.
Columbus, OH, USA
1336-29 Pendants-Drum Shade
424560
1336-29 Pendants-Drum Shade 424560
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 11 Product Name: Six Lights Inverted Pendant UPC: 897821002098 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Euro Bronze
Weight: 11
Product Name: Six Lights Inverted Pendant
UPC: 897821002098
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424560
Product Name 1336-29 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details