Capital Lighting, Inc. Large Chandeliers-Glass Shade 424549

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Incandescent Qty: 16 Wattage: 60 Finish: Burled Bronze Product Name: Chandelier UPC: 842639007865 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Incandescent Qty: 16 Wattage: 60 Finish: Burled Bronze Product Name: Chandelier UPC: 842639007865 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 424549 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
424549
Large Chandeliers-Glass Shade 424549
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Incandescent Qty: 16 Wattage: 60 Finish: Burled Bronze Product Name: Chandelier UPC: 842639007865 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Type: Incandescent
Qty: 16
Wattage: 60
Finish: Burled Bronze
Product Name: Chandelier
UPC: 842639007865
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424549
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details