Capital Lighting, Inc. 1431-29 Sconces-Pocket 424539

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 10 Product Name: Three Lights Wall Sconce UPC: 897821002234 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 10 Product Name: Three Lights Wall Sconce UPC: 897821002234 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1431-29 Sconces-Pocket - 424539 - Capital Lighting, Inc.
Columbus, OH, USA
1431-29 Sconces-Pocket
424539
1431-29 Sconces-Pocket 424539
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Euro Bronze Weight: 10 Product Name: Three Lights Wall Sconce UPC: 897821002234 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Length 14.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Euro Bronze
Weight: 10
Product Name: Three Lights Wall Sconce
UPC: 897821002234
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424539
Product Name 1431-29 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details