Capital Lighting, Inc. 1433-29 Pendants-Glass Down 424534

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Four Lights Pendant W/Shade UPC: 897821002210 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Four Lights Pendant W/Shade UPC: 897821002210 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1433-29 Pendants-Glass Down - 424534 - Capital Lighting, Inc.
Columbus, OH, USA
1433-29 Pendants-Glass Down
424534
1433-29 Pendants-Glass Down 424534
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Euro Bronze Weight: 9 Product Name: Four Lights Pendant W/Shade UPC: 897821002210 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Euro Bronze
Weight: 9
Product Name: Four Lights Pendant W/Shade
UPC: 897821002210
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424534
Product Name 1433-29 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details