Capital Lighting, Inc. 2640-24 Flush Mounts-Bowl Style 424521

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Crackled Bronze W/Silver Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002838 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Crackled Bronze W/Silver Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002838 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2640-24 Flush Mounts-Bowl Style - 424521 - Capital Lighting, Inc.
Columbus, OH, USA
2640-24 Flush Mounts-Bowl Style
424521
2640-24 Flush Mounts-Bowl Style 424521
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Crackled Bronze W/Silver Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002838 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Crackled Bronze W/Silver
Weight: 8
Product Name: 11 Dia Flush Mount
UPC: 897821002838
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424521
Product Name 2640-24 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details