Capital Lighting, Inc. 1943-90 Mid. Chandeliers-Drum Shades 424518

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Chandelier UPC: 897821002494 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Chandelier UPC: 897821002494 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1943-90 Mid. Chandeliers-Drum Shades - 424518 - Capital Lighting, Inc.
Columbus, OH, USA
1943-90 Mid. Chandeliers-Drum Shades
424518
1943-90 Mid. Chandeliers-Drum Shades 424518
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Anitque Gold Weight: 15 Product Name: Three Lights Crystal Chandelier UPC: 897821002494 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Qty: 3
Wattage: 60
Finish: Anitque Gold
Weight: 15
Product Name: Three Lights Crystal Chandelier
UPC: 897821002494
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424518
Product Name 1943-90 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details