Capital Lighting, Inc. 1946-90 Mid. Chandeliers-Drum Shades 424509

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.75 Bulb Qty: 6 Wattage: 60 Finish: Anitque Gold Weight: 23 Product Name: Six Lights Crystal Chandelier UPC: 897821002500 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.75 Bulb Qty: 6 Wattage: 60 Finish: Anitque Gold Weight: 23 Product Name: Six Lights Crystal Chandelier UPC: 897821002500 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1946-90 Mid. Chandeliers-Drum Shades - 424509 - Capital Lighting, Inc.
Columbus, OH, USA
1946-90 Mid. Chandeliers-Drum Shades
424509
1946-90 Mid. Chandeliers-Drum Shades 424509
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.75 Bulb Qty: 6 Wattage: 60 Finish: Anitque Gold Weight: 23 Product Name: Six Lights Crystal Chandelier UPC: 897821002500 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 27.75
Bulb
Qty: 6
Wattage: 60
Finish: Anitque Gold
Weight: 23
Product Name: Six Lights Crystal Chandelier
UPC: 897821002500
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424509
Product Name 1946-90 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details