Capital Lighting, Inc. 5391SP/PN Sconces-Pocket 424495

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
5391SP/PN Sconces-Pocket - 424495 - Capital Lighting, Inc.
Columbus, OH, USA
5391SP/PN Sconces-Pocket
424495
5391SP/PN Sconces-Pocket 424495
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424495
Product Name 5391SP/PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details