Capital Lighting, Inc. 1006RB Mid. Chandeliers-Candle 424492

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astor Roman Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astor Roman Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1006RB Mid. Chandeliers-Candle - 424492 - Capital Lighting, Inc.
Columbus, OH, USA
1006RB Mid. Chandeliers-Candle
424492
1006RB Mid. Chandeliers-Candle 424492
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astor Roman Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Astor Roman Bronze
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424492
Product Name 1006RB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details