Capital Lighting, Inc. 1004PS Mini Chandeliers-Candle 424490

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1004PS Mini Chandeliers-Candle - 424490 - Capital Lighting, Inc.
Columbus, OH, USA
1004PS Mini Chandeliers-Candle
424490
1004PS Mini Chandeliers-Candle 424490
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424490
Product Name 1004PS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details