Capital Lighting, Inc. 5392RB/EB Pendants-Drum Shade 424477

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5392RB/EB Pendants-Drum Shade - 424477 - Capital Lighting, Inc.
Columbus, OH, USA
5392RB/EB Pendants-Drum Shade
424477
5392RB/EB Pendants-Drum Shade 424477
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roman Bronze/Ebony
Product Name: Four Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424477
Product Name 5392RB/EB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details