Capital Lighting, Inc. 5390SP/PN Semi-Flush Mts.-Drum Shade 424476

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
5390SP/PN Semi-Flush Mts.-Drum Shade - 424476 - Capital Lighting, Inc.
Columbus, OH, USA
5390SP/PN Semi-Flush Mts.-Drum Shade
424476
5390SP/PN Semi-Flush Mts.-Drum Shade 424476
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/Polished Nickel Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Product Name: Four Light Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424476
Product Name 5390SP/PN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details