Capital Lighting, Inc. 4001BGL Pendants-Bowl Style 424475

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
4001BGL Pendants-Bowl Style - 424475 - Capital Lighting, Inc.
Columbus, OH, USA
4001BGL Pendants-Bowl Style
424475
4001BGL Pendants-Bowl Style 424475
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Gold Leaf
Product Name: Two Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424475
Product Name 4001BGL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details