Capital Lighting, Inc. 3016PS Bathroom Fixtures-Five+Lights 424469

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Silver Product Name: Six Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Silver Product Name: Six Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
3016PS Bathroom Fixtures-Five+Lights - 424469 - Capital Lighting, Inc.
Columbus, OH, USA
3016PS Bathroom Fixtures-Five+Lights
424469
3016PS Bathroom Fixtures-Five+Lights 424469
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Silver Product Name: Six Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Polished Silver
Product Name: Six Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424469
Product Name 3016PS Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details