Capital Lighting, Inc. 4000BGL Semi-Flush Mts.-Bowl Style 424447

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
4000BGL Semi-Flush Mts.-Bowl Style - 424447 - Capital Lighting, Inc.
Columbus, OH, USA
4000BGL Semi-Flush Mts.-Bowl Style
424447
4000BGL Semi-Flush Mts.-Bowl Style 424447
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Gold Leaf Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Gold Leaf
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424447
Product Name 4000BGL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details