Capital Lighting, Inc. 3014PS Bathroom Fixtures-Four Lights 424445

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
3014PS Bathroom Fixtures-Four Lights - 424445 - Capital Lighting, Inc.
Columbus, OH, USA
3014PS Bathroom Fixtures-Four Lights
424445
3014PS Bathroom Fixtures-Four Lights 424445
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Silver
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424445
Product Name 3014PS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details