Capital Lighting, Inc. 5072RB Sconces-Double Candle 424444

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astor Roman Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astor Roman Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
5072RB Sconces-Double Candle - 424444 - Capital Lighting, Inc.
Columbus, OH, USA
5072RB Sconces-Double Candle
424444
5072RB Sconces-Double Candle 424444
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astor Roman Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Astor Roman Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424444
Product Name 5072RB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details