Capital Lighting, Inc. 3011PS Sconces-Single Glass 424441

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
3011PS Sconces-Single Glass - 424441 - Capital Lighting, Inc.
Columbus, OH, USA
3011PS Sconces-Single Glass
424441
3011PS Sconces-Single Glass 424441
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Silver
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424441
Product Name 3011PS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details