Capital Lighting, Inc. Sconces-Single Glass 424253

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007469 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007469 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 424253 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
424253
Sconces-Single Glass 424253
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639007469 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity
UPC: 842639007469
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424253
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details