Capital Lighting, Inc. Bathroom Fixtures-Four Lights 424252

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity UPC: 842639007490 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity UPC: 842639007490 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 424252 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
424252
Bathroom Fixtures-Four Lights 424252
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity UPC: 842639007490 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity
UPC: 842639007490
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424252
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details