Capital Lighting, Inc. Bathroom Fixtures-Three Lights 424250

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639007483 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639007483 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 424250 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
424250
Bathroom Fixtures-Three Lights 424250
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639007483 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity
UPC: 842639007483
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424250
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details