Capital Lighting, Inc. Mid. Chandeliers-Glass Up 424228

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639007667 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639007667 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 424228 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
424228
Mid. Chandeliers-Glass Up 424228
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639007667 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639007667
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424228
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details