Capital Lighting, Inc. 25621-FR Sconces-Single Candle 424218

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25621-FR Sconces-Single Candle - 424218 - Capital Lighting, Inc.
Columbus, OH, USA
25621-FR Sconces-Single Candle
424218
25621-FR Sconces-Single Candle 424218
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Gold
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424218
Product Name 25621-FR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details