Capital Lighting, Inc. 25622-FR Semi-Flush Mts.-Bowl Style 424209

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 19.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Gold Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 19.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Gold Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25622-FR Semi-Flush Mts.-Bowl Style - 424209 - Capital Lighting, Inc.
Columbus, OH, USA
25622-FR Semi-Flush Mts.-Bowl Style
424209
25622-FR Semi-Flush Mts.-Bowl Style 424209
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 19.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Gold Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 14.20
Height: 19.70
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: French Gold
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424209
Product Name 25622-FR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details