Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 424205

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 18.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Semi-Flush UPC: 842639007568 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 18.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Semi-Flush UPC: 842639007568 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 424205 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
424205
Semi-Flush Mts.-Bowl Style 424205
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 18.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Semi-Flush UPC: 842639007568 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 18.00
Bulb
Qty: 3
Wattage: 100
Finish: Walnut
Product Name: Three Light Semi-Flush
UPC: 842639007568
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424205
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details