Capital Lighting, Inc. Mid. Chandeliers-Glass Up 424201

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Qty: 5 Wattage: 100 Finish: Walnut Product Name: Five Light Chandelier UPC: 842639007537 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Qty: 5 Wattage: 100 Finish: Walnut Product Name: Five Light Chandelier UPC: 842639007537 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 424201 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
424201
Mid. Chandeliers-Glass Up 424201
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Qty: 5 Wattage: 100 Finish: Walnut Product Name: Five Light Chandelier UPC: 842639007537 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Qty: 5
Wattage: 100
Finish: Walnut
Product Name: Five Light Chandelier
UPC: 842639007537
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424201
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details