Capital Lighting, Inc. 3163TN/S196 Large Chandeliers-Drum Shade 424198

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Tuscan Sun Weight: 45 Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Tuscan Sun Weight: 45 Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3163TN/S196 Large Chandeliers-Drum Shade - 424198 - Capital Lighting, Inc.
Columbus, OH, USA
3163TN/S196 Large Chandeliers-Drum Shade
424198
3163TN/S196 Large Chandeliers-Drum Shade 424198
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Tuscan Sun Weight: 45 Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Tuscan Sun
Weight: 45
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424198
Product Name 3163TN/S196 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details