Capital Lighting, Inc. 3085B/1255 Sconces-Single Glass 424196

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Bracket Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Bracket Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
3085B/1255 Sconces-Single Glass - 424196 - Capital Lighting, Inc.
Columbus, OH, USA
3085B/1255 Sconces-Single Glass
424196
3085B/1255 Sconces-Single Glass 424196
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Bracket Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 24.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Wall Bracket
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424196
Product Name 3085B/1255 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details