Capital Lighting, Inc. 5033PD/S205 Large Chandeliers-Glass Shade 424189

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 14 Light ThreeTier Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 14 Light ThreeTier Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
5033PD/S205 Large Chandeliers-Glass Shade - 424189 - Capital Lighting, Inc.
Columbus, OH, USA
5033PD/S205 Large Chandeliers-Glass Shade
424189
5033PD/S205 Large Chandeliers-Glass Shade 424189
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 14 Light ThreeTier Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Ponderosa
Product Name: 14 Light ThreeTier Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424189
Product Name 5033PD/S205 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details