Capital Lighting, Inc. 5090SN Sconces-Pocket 424186

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce / Flush Mount Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce / Flush Mount Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
5090SN Sconces-Pocket - 424186 - Capital Lighting, Inc.
Columbus, OH, USA
5090SN Sconces-Pocket
424186
5090SN Sconces-Pocket 424186
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce / Flush Mount Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Wall Sconce / Flush Mount
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424186
Product Name 5090SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details