Capital Lighting, Inc. 5120NI/CALC Island/Pool Table-Pillar Candle 424185

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
5120NI/CALC Island/Pool Table-Pillar Candle - 424185 - Capital Lighting, Inc.
Columbus, OH, USA
5120NI/CALC Island/Pool Table-Pillar Candle
424185
5120NI/CALC Island/Pool Table-Pillar Candle 424185
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Natural Iron
Product Name: Five Light Island Light
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424185
Product Name 5120NI/CALC Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details