Capital Lighting, Inc. 3164BG Large Chandeliers-Candle 424179

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Bellagio Weight: 35 Product Name: 15 Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Bellagio Weight: 35 Product Name: 15 Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3164BG Large Chandeliers-Candle - 424179 - Capital Lighting, Inc.
Columbus, OH, USA
3164BG Large Chandeliers-Candle
424179
3164BG Large Chandeliers-Candle 424179
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Bellagio Weight: 35 Product Name: 15 Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Bellagio
Weight: 35
Product Name: 15 Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424179
Product Name 3164BG Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details