Capital Lighting, Inc. 3222VO/S47 Large Chandeliers-Candle 424178

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3222VO/S47 Large Chandeliers-Candle - 424178 - Capital Lighting, Inc.
Columbus, OH, USA
3222VO/S47 Large Chandeliers-Candle
424178
3222VO/S47 Large Chandeliers-Candle 424178
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Veneto Product Name: Eight Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Veneto
Product Name: Eight Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424178
Product Name 3222VO/S47 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details