Capital Lighting, Inc. 3172TO/PS121 Semi-Flush Mts.-Bowl Style 424174

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Weight: 12 Product Name: Three Light Semi Flush Glass: Victorian Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Weight: 12 Product Name: Three Light Semi Flush Glass: Victorian Penshell

Suppliers

Company
Product
Description
Supplier Links
3172TO/PS121 Semi-Flush Mts.-Bowl Style - 424174 - Capital Lighting, Inc.
Columbus, OH, USA
3172TO/PS121 Semi-Flush Mts.-Bowl Style
424174
3172TO/PS121 Semi-Flush Mts.-Bowl Style 424174
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Weight: 12 Product Name: Three Light Semi Flush Glass: Victorian Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tortoise Shell
Weight: 12
Product Name: Three Light Semi Flush
Glass: Victorian Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424174
Product Name 3172TO/PS121 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details