Capital Lighting, Inc. 3179TN/NS07 Island/Pool Table-2 Light Bar 424173

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Sun Product Name: Two Light Island Light Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Sun Product Name: Two Light Island Light Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
3179TN/NS07 Island/Pool Table-2 Light Bar - 424173 - Capital Lighting, Inc.
Columbus, OH, USA
3179TN/NS07 Island/Pool Table-2 Light Bar
424173
3179TN/NS07 Island/Pool Table-2 Light Bar 424173
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Sun Product Name: Two Light Island Light Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Tuscan Sun
Product Name: Two Light Island Light
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424173
Product Name 3179TN/NS07 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details