Capital Lighting, Inc. 3543BG/1464 Bathroom Fixtures-Three Lights 424167

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Rugiada
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Rugiada

Suppliers

Company
Product
Description
Supplier Links
3543BG/1464 Bathroom Fixtures-Three Lights - 424167 - Capital Lighting, Inc.
Columbus, OH, USA
3543BG/1464 Bathroom Fixtures-Three Lights
424167
3543BG/1464 Bathroom Fixtures-Three Lights 424167
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Rugiada

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bellagio
Product Name: Three Light Bathroom Lights
Glass: Rugiada

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424167
Product Name 3543BG/1464 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details